- Brand : Crumpler
- Product name : Dentist's Wife Large
- Product code : DEW15-004
- Category : Laptop Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 6641
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Crumpler Dentist's Wife Large 38.1 cm (15") Ladies case Red
:
Dentist's Wife Large Red
-
Short summary description Crumpler Dentist's Wife Large 38.1 cm (15") Ladies case Red
:
Crumpler Dentist's Wife Large, Ladies case, 38.1 cm (15")
-
Long summary description Crumpler Dentist's Wife Large 38.1 cm (15") Ladies case Red
:
Crumpler Dentist's Wife Large. Case type: Ladies case, Maximum screen size: 38.1 cm (15")