- Brand : Crumpler
- Product name : Bored Room IT
- Product code : BR-004
- Category : Laptop Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 10375
- Info modified on : 19 Nov 2020 13:37:07
-
Long product name Crumpler Bored Room IT 43.2 cm (17") Trolley case Brown
:
Bored Room IT warm oatmeal / espresso
-
Short summary description Crumpler Bored Room IT 43.2 cm (17") Trolley case Brown
:
Crumpler Bored Room IT, Trolley case, 43.2 cm (17")
-
Long summary description Crumpler Bored Room IT 43.2 cm (17") Trolley case Brown
:
Crumpler Bored Room IT. Case type: Trolley case, Maximum screen size: 43.2 cm (17")