- Brand : Exone
- Product name : 4104
- Product code : 73583
- Category : PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 20903
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Exone 4104 Intel® Xeon® E5 Family E5-1620 16 GB DDR3-SDRAM 1.12 TB Windows 7 Professional Midi Tower Workstation Black, Silver
:
Exone 4104, 3.6 GHz, Intel® Xeon® E5 Family, 16 GB, 1.12 TB, DVD-RW, Windows 7 Professional
-
Long summary description Exone 4104 Intel® Xeon® E5 Family E5-1620 16 GB DDR3-SDRAM 1.12 TB Windows 7 Professional Midi Tower Workstation Black, Silver
:
Exone 4104. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1620. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.12 TB, Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 600 W. Chassis type: Midi Tower. Product type: Workstation. Product colour: Black, Silver