- Brand : 3L
- Product name : S817210
- Product code : S817210
- Category : Business Card Holders
- Data-sheet quality : created/standardized by Icecat
- Product views : 10796
- Info modified on : 07 Mar 2018 11:57:35
-
Short summary description 3L S817210 business card holder Polypropylene (PP) Transparent
:
3L S817210, Polypropylene (PP), Transparent, 1 cards, 95 mm, 60 mm, 1 mm
-
Long summary description 3L S817210 business card holder Polypropylene (PP) Transparent
:
3L S817210. Material: Polypropylene (PP), Product colour: Transparent, Cards capacity: 1 cards. Width: 95 mm, Depth: 60 mm, Height: 1 mm