- Brand : Macom
- Product name : V3240
- Product code : V3240
- Category : Vacuum Sealers
- Data-sheet quality : created/standardized by Icecat
- Product views : 17895
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Macom V3240 vacuum sealer 829 mbar White
:
9.2dm3/min, 160W, 3.4kg, white
-
Short summary description Macom V3240 vacuum sealer 829 mbar White
:
Macom V3240, White, 829 mbar, 160 W, 230 V, 50 Hz, 3.4 kg
-
Long summary description Macom V3240 vacuum sealer 829 mbar White
:
Macom V3240. Product colour: White, Vacuum: 829 mbar. Power: 160 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Weight: 3.4 kg, Dimensions (WxDxH): 420 x 185 x 215 mm