- Brand : Kingston Technology
- Product family : IronKey
- Product name : Defender F150 MXAB1A064G4001FIPS
- Product code : MXAB1A064G4001FIPS
- Category : USB Flash Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 13290
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 5 years
-
Long product name Kingston Technology IronKey Defender F150 MXAB1A064G4001FIPS USB flash drive 64 GB USB Type-A 2.0 Silver
:
Defender F150 MXAB1A064G4001FIPS - 64GB
-
Kingston Technology IronKey Defender F150 MXAB1A064G4001FIPS USB flash drive 64 GB USB Type-A 2.0 Silver
:
Defender F150 Flash Drive offers a fast
and efficient hardware-dedicated security
processor that provides advanced portable
security through on-board AES 256-bit
hardware encryption, authentication and
manageability. FIPS 140-2, Level 3 validation
meets the highest government standards. It
also provides hardware protection against
malware in any environment. The innovative
tamper-resistant metal enclosure acts as
an integral case, which is waterproof and
dustproof, meeting the needs of government,
military, financial, healthcare and other
enterprise organizations
Central Management Software
Streamline provisioning, customize security policies, deploy and manage secure portable devices
across networks and security environments. Manage Defender flash drives with your choice of two
device management platforms including ACCESSTM Enterprise device management server
and McAfee ePolicy Orchestrator® (McAfee ePOTM). -
Short summary description Kingston Technology IronKey Defender F150 MXAB1A064G4001FIPS USB flash drive 64 GB USB Type-A 2.0 Silver
:
Kingston Technology IronKey Defender F150 MXAB1A064G4001FIPS, 64 GB, USB Type-A, 2.0, Cap, Password protection, Silver
-
Long summary description Kingston Technology IronKey Defender F150 MXAB1A064G4001FIPS USB flash drive 64 GB USB Type-A 2.0 Silver
:
Kingston Technology IronKey Defender F150 MXAB1A064G4001FIPS. Capacity: 64 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Password protection. Product colour: Silver
Performance | |
---|---|
Capacity | 64 GB |
Device interface | USB Type-A |
USB version | 2.0 |
Data retention | 5 year(s) |
Bootable |
Design | |
---|---|
Form factor | Cap |
Product colour | Silver |
Key ring |
Security | |
---|---|
Password protection | |
Security algorithms | 256-bit AES |
Weight & dimensions | |
---|---|
Width | 12.5 mm |
Depth | 76 mm |
Height | 21.5 mm |
Packaging content | |
---|---|
Manual |