- Brand : Posiflex
- Product name : CR-4001/2/3
- Product code : CR-4001/2/3
- Category : Cash Drawers
- Data-sheet quality : created/standardized by Icecat
- Product views : 4569
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Posiflex CR-4001/2/3 cash drawer
:
CR-4001/02/03, All-in-One
-
Short summary description Posiflex CR-4001/2/3 cash drawer
:
Posiflex CR-4001/2/3, 428 mm, 460 mm, 100 mm, 6 kg
-
Long summary description Posiflex CR-4001/2/3 cash drawer
:
Posiflex CR-4001/2/3. Width: 428 mm, Depth: 460 mm, Height: 100 mm