- Brand : Posiflex
- Product name : CR-4005
- Product code : CR-4005
- Category : Cash Drawers
- Data-sheet quality : created/standardized by Icecat
- Product views : 6762
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Posiflex CR-4005 cash drawer
:
CR-4005, USB, WEPOS-ready
-
Short summary description Posiflex CR-4005 cash drawer
:
Posiflex CR-4005, 428 mm, 460 mm, 100 mm, 6 kg
-
Long summary description Posiflex CR-4005 cash drawer
:
Posiflex CR-4005. Width: 428 mm, Depth: 460 mm, Height: 100 mm