- Brand : Posiflex
- Product name : KS-7212
- Product code : KS-7212
- Category : POS Systems
- Data-sheet quality : created/standardized by Icecat
- Product views : 5548
- Info modified on : 19 Mar 2021 16:11:55
-
Long product name Posiflex KS-7212 POS system D525 1.8 GHz 30.5 cm (12") 1024 x 768 pixels Touchscreen
:
KS-7212,12.1" LCD Touch screen, 1024x768, D525 1.8GHz CPU, 1GB DDR3, 320GB SATA HDD, 1x2W, 2xRJ-45, 6xUSB, 2xVGA, w/o OS
-
Short summary description Posiflex KS-7212 POS system D525 1.8 GHz 30.5 cm (12") 1024 x 768 pixels Touchscreen
:
Posiflex KS-7212, 30.5 cm (12"), 1024 x 768 pixels, Resistive, Intel Atom®, D525, 1.8 GHz
-
Long summary description Posiflex KS-7212 POS system D525 1.8 GHz 30.5 cm (12") 1024 x 768 pixels Touchscreen
:
Posiflex KS-7212. Display diagonal: 30.5 cm (12"), Display resolution: 1024 x 768 pixels, Touchscreen technology: Resistive. Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1.8 GHz. Internal memory: 1 GB, Internal memory type: DDR3 SO-DIMM, Maximum internal memory: 4 GB. Total storage capacity: 320 GB, Storage media: HDD, HDD capacity: 320 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s