Posiflex KS-7215 POS system D525 1.8 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black

  • Brand : Posiflex
  • Product name : KS-7215
  • Product code : KS-7215
  • Category : POS Systems
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 5330
  • Info modified on : 09 Feb 2022 13:59:46
  • Short summary description Posiflex KS-7215 POS system D525 1.8 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black :

    Posiflex KS-7215, 38.1 cm (15"), 1024 x 768 pixels, Intel Atom®, D525, 1.8 GHz, 1 MB

  • Long summary description Posiflex KS-7215 POS system D525 1.8 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black :

    Posiflex KS-7215. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1.8 GHz. Internal memory: 1 GB, Internal memory type: DDR3, Maximum internal memory: 4 GB. Total storage capacity: 320 GB, Storage media: HDD, HDD capacity: 320 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s