Posiflex KS-7217 POS system D525 1.8 GHz 43.2 cm (17") 1280 x 1024 pixels Touchscreen Black

  • Brand : Posiflex
  • Product name : KS-7217
  • Product code : KS-7217
  • Category : POS Systems
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 5263
  • Info modified on : 07 Mar 2024 15:34:52
  • Short summary description Posiflex KS-7217 POS system D525 1.8 GHz 43.2 cm (17") 1280 x 1024 pixels Touchscreen Black :

    Posiflex KS-7217, 43.2 cm (17"), 1280 x 1024 pixels, Intel Atom®, D525, 1.8 GHz, 1 MB

  • Long summary description Posiflex KS-7217 POS system D525 1.8 GHz 43.2 cm (17") 1280 x 1024 pixels Touchscreen Black :

    Posiflex KS-7217. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1.8 GHz. Internal memory: 1 GB, Internal memory type: DDR3, Maximum internal memory: 4 GB. Total storage capacity: 320 GB, Storage media: HDD, HDD capacity: 320 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s