Posiflex KS-7715 POS system i3-2330E 2.2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black

  • Brand : Posiflex
  • Product name : KS-7715
  • Product code : KS-7715
  • Category : POS Systems
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 5388
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name Posiflex KS-7715 POS system i3-2330E 2.2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black :

    Intel Core i3-2330E 2.2GHz, 4GB DDR3, 320GB SATA HDD, 15" TFT LCD 1024 x 768 Touch, Gigabit LAN, No OS

  • Short summary description Posiflex KS-7715 POS system i3-2330E 2.2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black :

    Posiflex KS-7715, 38.1 cm (15"), 1024 x 768 pixels, Intel® Core™ i3, i3-2330E, 2nd gen Intel® Core™ i3, 2.2 GHz

  • Long summary description Posiflex KS-7715 POS system i3-2330E 2.2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen Black :

    Posiflex KS-7715. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Processor family: Intel® Core™ i3, Processor model: i3-2330E, Processor generation: 2nd gen Intel® Core™ i3. Internal memory: 4 GB, Internal memory type: DDR3, Maximum internal memory: 8 GB. Total storage capacity: 320 GB, Storage media: HDD, HDD capacity: 320 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s