Posiflex KS-7717 POS system I3-2330E 2.2 GHz 43.2 cm (17") 1280 x 1024 pixels Touchscreen Black

  • Brand : Posiflex
  • Product name : KS-7717
  • Product code : KS-7717
  • Category : POS Systems
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 5822
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name Posiflex KS-7717 POS system I3-2330E 2.2 GHz 43.2 cm (17") 1280 x 1024 pixels Touchscreen Black :

    Intel Core i3-2330E 2.2GHz, 4GB DDR3, 320GB SATA HDD, 17" TFT LCD 1280 x 1024 Touch, Gigabit LAN, No OS

  • Short summary description Posiflex KS-7717 POS system I3-2330E 2.2 GHz 43.2 cm (17") 1280 x 1024 pixels Touchscreen Black :

    Posiflex KS-7717, 43.2 cm (17"), 1280 x 1024 pixels, Intel® Core™ i3, I3-2330E, 2nd gen Intel® Core™ i3, 2.2 GHz

  • Long summary description Posiflex KS-7717 POS system I3-2330E 2.2 GHz 43.2 cm (17") 1280 x 1024 pixels Touchscreen Black :

    Posiflex KS-7717. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Processor family: Intel® Core™ i3, Processor model: I3-2330E, Processor generation: 2nd gen Intel® Core™ i3. Internal memory: 4 GB, Internal memory type: DDR3, Maximum internal memory: 8 GB. Total storage capacity: 320 GB, Storage media: HDD, HDD capacity: 320 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s