- Brand : Posiflex
- Product name : PD-6307
- Product code : PD-6307
- Category : Customer Displays
- Data-sheet quality : created/standardized by Icecat
- Product views : 25869
- Info modified on : 25 Jan 2018 20:36:29
-
Long product name Posiflex PD-6307 customer display USB 2.0 Black
:
Terminal Rear-mounted Display for XT/KS Series
-
Short summary description Posiflex PD-6307 customer display USB 2.0 Black
:
Posiflex PD-6307, 17.8 cm (7"), 2 lines, Black, USB 2.0
-
Long summary description Posiflex PD-6307 customer display USB 2.0 Black
:
Posiflex PD-6307. Display diagonal: 17.8 cm (7"), Display number of lines: 2 lines. Product colour: Black. Interface: USB 2.0