Posiflex XT-3015 POS system D525 1.8 GHz 38.1 cm (15") Black, Grey

  • Brand : Posiflex
  • Product name : XT-3015
  • Product code : XT-3015
  • Category : POS Systems
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7617
  • Info modified on : 19 Mar 2021 16:11:55
  • Long product name Posiflex XT-3015 POS system D525 1.8 GHz 38.1 cm (15") Black, Grey :

    15" , Intel Pine View D525 1.8GHz, 2GB DDR3, 320GB SATA HDD, Gigabit LAN, No OS

  • Short summary description Posiflex XT-3015 POS system D525 1.8 GHz 38.1 cm (15") Black, Grey :

    Posiflex XT-3015, 38.1 cm (15"), Intel Atom®, D525, 1.8 GHz, 1 MB, DDR3

  • Long summary description Posiflex XT-3015 POS system D525 1.8 GHz 38.1 cm (15") Black, Grey :

    Posiflex XT-3015. Display diagonal: 38.1 cm (15"). Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1.8 GHz. Internal memory type: DDR3, Maximum internal memory: 2 GB, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Storage media: HDD, HDD capacity: 320 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s