- Brand : Nintendo
- Product name : Wii U Premium Pack
- Product code : 0045496311063
- GTIN (EAN/UPC) : 0045496311063
- Category : Game Consoles
- Data-sheet quality : created/standardized by Icecat
- Product views : 7730
- Info modified on : 02 Apr 2019 12:36:54
-
Long product name Nintendo Wii U Premium Pack 32 GB Wi-Fi Black
:
Wii U Premium Pack, 32GB, black
-
Nintendo Wii U Premium Pack 32 GB Wi-Fi Black
:
Experience the Wii U GamePad.
Packed with every Wii U console, the revolutionary new Wii U GamePad controller
is a second window into your gaming world.
See Mario in HD.
For the first time, experience your favorite Nintendo worlds in crystal clear high definition.
Shop, download and play.
Games, video entertainment, free demos and more all await in the Nintendo eShop—a digital storefront accessible from every Wii U console.
Enjoy TV, movies, and sports in new ways.
Nintendo TVii makes watching TV more simple and fun by bringing together everything into one seamless, second screen experience on the GamePad. Enjoy a personalized program guide, remote control, and social second screen—all in one application.
Connect and be social.
Communicate with fellow Wii U players. Video chat with friends from afar. Browse the Internet. You can do it all with the built-in connected features of Wii U.
Play your Wii games too.
No need to leave your Wii stuff behind. Nearly all Wii games, data and accessories can transfer directly to your new Wii U console—making it a great value. -
Short summary description Nintendo Wii U Premium Pack 32 GB Wi-Fi Black
:
Nintendo Wii U Premium Pack, Wii U, Black, 2048 MB, DDR3, IBM PowerPC, AMD Radeon
-
Long summary description Nintendo Wii U Premium Pack 32 GB Wi-Fi Black
:
Nintendo Wii U Premium Pack. Platform: Wii U, Product colour: Black, Internal memory: 2048 MB. Internal storage capacity: 32 GB, Compatible memory cards: SD, SDHC, Maximum memory card size: 32 GB. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Supported video modes: 1080i, 1080p, 480i, 480p, 720p. Display: LCD, Display diagonal: 15.8 cm (6.2"), Aspect ratio: 16:9
Performance | |
---|---|
Platform | Wii U |
Internal memory | 2048 MB |
Internal memory type | DDR3 |
Processor model | IBM PowerPC |
Graphics processor | AMD Radeon |
Product colour | Black |
Number of controllers supported (max) | 4 |
Motion sensor |
Storage | |
---|---|
Internal storage capacity | 32 GB |
Card reader integrated | |
Compatible memory cards | SD, SDHC |
Maximum memory card size | 32 GB |
Built-in optical drive |
Network | |
---|---|
Ethernet LAN | |
Wi-Fi | |
Wi-Fi standards | 802.11b, 802.11g, Wi-Fi 4 (802.11n) |
Bluetooth |
Ports & interfaces | |
---|---|
HDMI ports quantity | 1 |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 4 |
AC (power) in |
Multimedia | |
---|---|
Supported video modes | 1080i, 1080p, 480i, 480p, 720p |
Display | |
---|---|
Built-in display | |
Display | LCD |
Display diagonal | 15.8 cm (6.2") |
Aspect ratio | 16:9 |
Touchscreen |
Weight & dimensions | |
---|---|
Width | 268 mm |
Depth | 172 mm |
Height | 46 mm |
Weight | 1.6 kg |
Packaging content | |
---|---|
Number of gamepads included | 1 |
Video game included | |
Games included | 1 |
Cables included | AC, HDMI |
Stylus pen | |
AC adapter included |
2013-12-13 15:43:19
2013-12-13 15:43:21
2013-12-13 15:43:21
2013-12-13 15:43:21