Onyx BOOX M92 e-book reader Touchscreen 4 GB Wi-Fi White

  • Brand : Onyx
  • Product name : BOOX M92
  • Product code : BOOX M92
  • GTIN (EAN/UPC) : 6949710300182
  • Category : E-Book Readers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 20083
  • Info modified on : 02 Apr 2019 12:24:00
  • Long product name Onyx BOOX M92 e-book reader Touchscreen 4 GB Wi-Fi White :

    Boox M92, 9.7'' E-ink Pearl, 1200 x 825, Freescale i.MX508 800MHz, 256 MB DDR3, Wi-Fi 802.11 b/g/n, 520g

  • Short summary description Onyx BOOX M92 e-book reader Touchscreen 4 GB Wi-Fi White :

    Onyx BOOX M92, 24.6 cm (9.7"), E Ink Pearl, 1200 x 825 pixels, 12:1, CB7, CBR, CBZ, CHM, DjVu, DOC, DOCX, ePub, FB2, HTML, MOBI, PDB, PDF, PPT, PPTX, RTF, TXT, XLSX, XLX, MP3, WAV

  • Long summary description Onyx BOOX M92 e-book reader Touchscreen 4 GB Wi-Fi White :

    Onyx BOOX M92. Display diagonal: 24.6 cm (9.7"), Technology: E Ink Pearl, Display resolution: 1200 x 825 pixels. Document formats supported: CB7, CBR, CBZ, CHM, DjVu, DOC, DOCX, ePub, FB2, HTML, MOBI, PDB, PDF, PPT, PPTX, RTF, TXT, XLSX, XLX, Audio formats supported: MP3, WAV, Image formats supported: BMP, GIF, JPG, PNG, TIF. Internal storage capacity: 4 GB, Compatible memory cards: SD, SDHC, Maximum memory card size: 32 GB. Built-in processor: i.MX508, Processor frequency: 800 MHz. USB connector type: Mini-USB A, Headphone connectivity: 3.5 mm, Interface type: USB 2.0

Reviews
Updated:
2014-01-03 16:17:06
Average rating:87
Uk has collected 6 expert reviews for Onyx BOOX M92 e-book reader Touchscreen 4 GB Wi-Fi White and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.