- Brand : Ziron
- Product name : BK-009-15,6-NEGRO
- Product code : BK-009-15,6-NEGRO
- Category : Laptop Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 3456
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Ziron BK-009-15,6-NEGRO laptop case 39.6 cm (15.6") Briefcase Black
:
Ziron BK-009-15,6-NEGRO, Briefcase, 39.6 cm (15.6")
-
Long summary description Ziron BK-009-15,6-NEGRO laptop case 39.6 cm (15.6") Briefcase Black
:
Ziron BK-009-15,6-NEGRO. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6")