- Brand : Canon
- Product family : PowerShot
- Product name : N
- Product code : 8230B014
- Category : Digital Cameras ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 66765
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Canon PowerShot N 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black
:
12.1MP, 8x Optical, 2.8" TFT LCD, f/3.0 - f/5.9, 4000x2248, MicroSD, USB 2.0, 174g, Black
-
Canon PowerShot N 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black
:
SD890 IS, 10 MP, 2.5" TFT LCD, 1/2.3" CCD, 3648 x 2736, f/3.2 - f/5.7, USB, TTL, 15-1/1500 sec.
Share Your Artistic Expression.
The new PowerShot N opens up a new dimension of photographic expression, helping you express your personal style and flair with powerful innovative Canon technologies. The PowerShot N features an entirely new design, sporting a functional sleek shape. Shutter and zoom rings enable quick, intuitive operation, and a new 2.8-inch tilt-type capacitive touch screen offers amazing photographic flexibility; shoot diagonally, horizontally, from low angles or high for versatile expression. The camera features a new Creative Shot mode for artistic image capture, automatically creating an additional five unique images every time you take a shot. The 12.1 Megapixel High-Sensitivity CMOS sensor and DIGIC 5 Image Processor create the Canon HS SYSTEM for stunning image quality and low-light performance, ensuring every photo is a powerful statement. An 8x Optical Zoom with 28mm Wide-Angle lens captures brilliant images with grandeur, from up close or far away. Record 1080p Full HD video when you want to express yourself with moving images, and know that the enhanced built-in Wi-Fi® of the PowerShot N makes sharing easier than ever. A convenient Mobile Device Connect Button also brings powerful new sharing capabilities with smartphone connectivity. Express your creative style with the PowerShot N and share with the world, all with a simple touch!
Built-in Wi-Fi allows you to wirelessly transfer your images to social networking sites through CANON iMAGE GATEWAY; to a PC or upload virtually anywhere on your iOS or Android device with the free download of the Canon CameraWindow app
The PowerShot N is equipped with enhanced built-in Wi-Fi for on-the-go convenience when you want to share what you've recorded with friends, family and the whole world. The camera can connect directly to both iOS and Android devices, and upload images via the free Canon CameraWindow app without a computer. Easily post your images to your favorite social networking sites through CANON iMAGE GATEWAY or save them to the online photo album to share anytime, anywhere. The camera's built-in Wi-Fi also lets you transfer images and video directly to your computer to update friends and family while you're traveling or out and about. Enhanced Wi-Fi makes posting in real-time possible, so you can keep everyone up to date with photos even as events unfold. Easily control the destination of your uploads to social networking sites; share with everyone, or send photos to selected groups. Post to groups, add comments, and edit and upload MOV video files from both iOS and Android devices. Frequently used devices and accounts are stored in the camera's Wi-Fi history menu, so you can immediately connect with a simple touch. Share with other Wi-Fi equipped PowerShot cameras, send images to your computer, and print your photos to Wi-Fi compatible printers. The PowerShot N also features a convenient Mobile Device Connect Button that connects to a smartphone with Canon CameraWindow launched, making transferring and sharing images simple. Built-in Wi-Fi on the PowerShot N makes it easier than ever for you to express your creative flair, and share it with the entire world! -
Short summary description Canon PowerShot N 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black
:
Canon PowerShot N, 12.1 MP, 4000 x 3000 pixels, CMOS, 8x, Full HD, Black
-
Long summary description Canon PowerShot N 1/2.3" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black
:
Canon PowerShot N. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 8x, Digital zoom: 4x, Focal length range: 5 - 40 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.11 cm (2.8"), Touchscreen. PictBridge. Weight: 174 g. Product colour: Black
Picture quality | |
---|---|
Image sensor size | 1/2.3" |
Camera type | Compact camera |
Megapixel (approx.) | 12.1 MP |
Sensor type | CMOS |
Maximum image resolution | 4000 x 3000 pixels |
Still image resolution(s) | 4000 x 2248, 2816 x 1584, 1920 x 1080, 640 x 360, 4000 x 2664, 2816 x 1880, 1600 x 1064, 640 x 424, 4000 x 3000, 2816 x 2112, 1600 x 1200, 640 x 480, 2992 x 2992, 2112 x 2112, 1200 x 1200, 480 x 480 |
Image stabilizer | |
Supported aspect ratios | 1:1, 3:2, 4:3, 16:9 |
Image formats supported | EXIF |
Lens system | |
---|---|
Optical zoom | 8x |
Digital zoom | 4x |
Focal length range | 5 - 40 mm |
Minimum focal length (35mm film equiv) | 28 mm |
Maximum focal length (35mm film equiv) | 224 mm |
Minimum aperture number | 3 |
Maximum aperture number | 5.9 |
Focusing | |
---|---|
Focus | TTL |
Auto focusing (AF) modes | Continuous Auto Focus, Servo Auto Focus |
Exposure | |
---|---|
ISO sensitivity | 80, 100, 200, 400, 800, 1600, 3200, 6400, Auto |
Shutter | |
---|---|
Fastest camera shutter speed | 1/2000 s |
Slowest camera shutter speed | 15 s |
Flash | |
---|---|
Flash modes | Auto, Flash off, Flash on, Forced on, Slow synchronization |
Flash range (wide) | 0.5 - 0.9 m |
Flash recharging time | 10 s |
Video | |
---|---|
Video recording | |
Maximum video resolution | 1920 x 1080 pixels |
HD type | Full HD |
Video resolutions | 320 x 240, 640 x 480, 1280 x 720, 1920 x 1080 |
Memory | |
---|---|
Compatible memory cards | MicroSD (TransFlash), MicroSDHC, MicroSDXC |
Display | |
---|---|
Display | LCD |
Touchscreen | |
Display diagonal | 7.11 cm (2.8") |
Display resolution (numeric) | 461000 pixels |
Field of view | 100% |
Ports & interfaces | |
---|---|
PictBridge | |
USB version | 2.0 |
USB connector | Mini-USB B |
HDMI |
Camera | |
---|---|
White balance | Auto, Cloudy, Daylight, Fluorescent, Fluorescent H, Tungsten |
Self-timer delay | 2, 10 s |
Design | |
---|---|
Product colour | Black |
Battery | |
---|---|
Battery technology | Lithium-Ion (Li-Ion) |
Battery life (CIPA standard) | 200 shots |
Battery type | NB-9L |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 40 °C |
Operating relative humidity (H-H) | 10 - 90% |
Weight & dimensions | |
---|---|
Width | 78.6 mm |
Depth | 29.3 mm |
Height | 60.2 mm |
Weight | 174 g |
Packaging content | |
---|---|
Wrist strap included | |
AC adapter included | |
Cables included | USB |
Batteries included |
Other features | |
---|---|
Built-in flash | |
Power source type | Battery |
Technical details | |
---|---|
Self-timer |