- Brand : Daikin
- Product name : ARXN25L
- Product code : ARXN25L
- Category : Split-System Air Conditioners
- Data-sheet quality : created/standardized by Icecat
- Product views : 11489
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Daikin ARXN25L air conditioner Air conditioner outdoor unit
:
Daikin ARXN25L, Air conditioner outdoor unit, Cooling, Heating, 2520 W, 2840 W, 8500 BTU/h, 9600 BTU/h
-
Long summary description Daikin ARXN25L air conditioner Air conditioner outdoor unit
:
Daikin ARXN25L. Type: Air conditioner outdoor unit, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 2520 W. Power consumption (cooling) (max): 780 W, Power consumption (heating) (max): 775 W, Energy efficiency class: A. Outdoor unit noise level: 46 dB, Outdoor unit weight: 28 kg, Outdoor unit dimensions (WxDxH): 658 x 289 x 550 mm. Noise level: 60 dB