- Brand : De’Longhi
- Product name : PVC 60 TC
- Product code : PVC 60 TC
- GTIN (EAN/UPC) : 8004399034464
- Category : Hobs
- Data-sheet quality : created/standardized by Icecat
- Product views : 13308
- Info modified on : 21 Oct 2022 10:14:32
- ECODESIGN (0.4 MB)
-
Long product name De’Longhi PVC 60 TC hob Black Built-in Ceramic 4 zone(s)
:
Electric, 4zn, 60cm, Black
-
Short summary description De’Longhi PVC 60 TC hob Black Built-in Ceramic 4 zone(s)
:
De’Longhi PVC 60 TC, Black, Built-in, Ceramic, Glass-ceramic, 4 zone(s), 4 zone(s)
-
Long summary description De’Longhi PVC 60 TC hob Black Built-in Ceramic 4 zone(s)
:
De’Longhi PVC 60 TC. Product colour: Black, Appliance placement: Built-in, Hob type: Ceramic. Control type: Touch, Control position: Top front. Width: 590 mm, Depth: 510 mm, Installation compartment width: 56 cm