Clarion CZ202ER Black

  • Brand : Clarion
  • Product name : CZ202ER
  • Product code : CZ 202ER
  • Category : Car Media Receivers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 10689
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name Clarion CZ202ER Black :

    CD/USB/MP3/WMA, AUX-in, 4x20W, 1.3kg

  • Short summary description Clarion CZ202ER Black :

    Clarion CZ202ER, Black, 4.0 channels, 20 W, 20 - 20000 Hz, 94 dB, Rotary

  • Long summary description Clarion CZ202ER Black :

    Clarion CZ202ER. Product colour: Black, Audio output channels: 4.0 channels, Maximum power per channel: 20 W. Audio formats supported: MP3, WMA. Supported radio bands: FM, LW, MW, FM band range: 87.5 - 108 MHz, LW band range: 153 - 279 kHz. Dimensions (WxDxH): 188 x 190 x 58 mm, Weight: 1.3 kg

Reviews
Updated:
2013-12-25 10:37:06
Average rating:85
Uk has collected 2 expert reviews for Clarion CZ202ER Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.