- Brand : HP
- Product name : 771A 775-ml Light Gray DesignJet Ink Cartridge
- Product code : B6Y22A
- GTIN (EAN/UPC) : 0887111300676
- Category : Ink Cartridges
- Data-sheet quality : created/standardized by Icecat
- Product views : 27477
- Info modified on : 18 Apr 2023 13:39:41
- Product Brochure/Datasheet (1.5 MB)
- Warranty: : Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
-
Long product name HP 771A 775-ml Light Gray DesignJet Ink Cartridge
:
771A 775-ml Light Gray Designjet Ink Cartridge
-
HP 771A 775-ml Light Gray DesignJet Ink Cartridge
:
Deliver the quality that's expected and meet fast turnaround times—even for top photo-quality applications. HP Vivid Photo Inks help you respond quickly by providing quality, speed, and easy, hassle-free printing.
- You've invested in the printer that lets you expand into top photo-image quality applications. Now choose the inks that provide the impressive results you need to deliver across a versatile array of print jobs—HP Vivid Photo Inks.
- You've stepped up to offer a wider range of options—and meet fast turnaround times. Now, look to HP Vivid Photo Inks and HP media, designed together with your printer, to help you respond quickly by providing quality, speed, and hassle-free printing.
- With the HP Designjet printing system—including HP Vivid Photo Inks and HP media—you can commit to the challenging print job and tight deadline, with confidence you can satisfy your customers' expectations. And offer even more—HP recyclable media. -
Short summary description HP 771A 775-ml Light Gray DesignJet Ink Cartridge
:
HP 771A 775-ml Light Gray DesignJet Ink Cartridge, Pigment-based ink, 1 pc(s)
-
Long summary description HP 771A 775-ml Light Gray DesignJet Ink Cartridge
:
HP 771A 775-ml Light Gray DesignJet Ink Cartridge. Colour ink type: Pigment-based ink, Quantity per pack: 1 pc(s)
Features | |
---|---|
Colour ink type | Pigment-based ink |
Print technology | Inkjet printing |
Compatibility | HP DesignJet Z6200, Z6610, Z6810 |
Quantity per pack | 1 pc(s) |
Type | Original |
Ink type | Dye-based ink |
Printing colours | Light grey |
HP segment | Small medium business |
Operational conditions | |
---|---|
Storage temperature (T-T) | -40 - 60 °C |
Operating temperature (T-T) | 5 - 40 °C |
Storage relative humidity (H-H) | 15 - 90% |
Weight & dimensions | |
---|---|
Width | 324 mm |
Depth | 120 mm |
Height | 64 mm |
Weight | 1 kg |
Package width | 324 mm |
Package depth | 120 mm |
Package height | 64 mm |
Package weight | 1.09 kg |
Technical details | |
---|---|
Box contents | Ink cartridge |
Maximum number of stacking cartons | 5 pc(s) |
Logistics data | |
---|---|
Products per pallet | 600 pc(s) |
Master (outer) cases per pallet | 60 pc(s) |
Layers per pallet | 5 pc(s) |
Master (outer) cases per pallet layer | 12 pc(s) |
Pallet gross weight | 706.96 g |
Products per master (outer) case | 10 pc(s) |
Master (outer) case gross weight | 11.54 g |
Master (outer) case gross weight (imperial) | 11.5 kg (25.4 lbs) |
Other features | |
---|---|
Pallet dimensions (W x D x H) | 1220 x 1016 x 1680 mm |
Stacking number for pallet | 5 pc(s) |
Country | Distributor |
---|---|
|
2 distributor(s) |
|
2 distributor(s) |
|
1 distributor(s) |