- Brand : Sparkle Technology
- Product name : R-FSP1000-50TGM
- Product code : R-FSP1000-50TGM
- Category : Power Supply Units
- Data-sheet quality : created/standardized by Icecat
- Product views : 21475
- Info modified on : 21 Oct 2022 10:14:32
- Warranty: : 5 Years
-
Long product name Sparkle Technology R-FSP1000-50TGM power supply unit 1000 W 24-pin ATX Black
:
1000W ATX12V V2.3 EPS12V V2.92 Switching Power Supply
-
Short summary description Sparkle Technology R-FSP1000-50TGM power supply unit 1000 W 24-pin ATX Black
:
Sparkle Technology R-FSP1000-50TGM, 1000 W, 90 - 264 V, 47 - 63 Hz, 14 - 8 A, Active, 18 A
-
Long summary description Sparkle Technology R-FSP1000-50TGM power supply unit 1000 W 24-pin ATX Black
:
Sparkle Technology R-FSP1000-50TGM. Total power: 1000 W, AC input voltage: 90 - 264 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 24-pin ATX. Purpose: PC, 80 PLUS certification: 80 PLUS Gold, Mean time between failures (MTBF): 100000 h. Product colour: Black, Cooling type: Active, Number of fans: 1 fan(s). Width: 150 mm, Depth: 180 mm, Height: 85.8 mm