- Brand : Anthro
- Product name : Large AnthroCarts
- Product code : H24LG
- Category : Computer Desks
- Data-sheet quality : created/standardized by Icecat
- Product views : 2881
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Anthro Large AnthroCarts Grey
:
60"W AnthroCart
-
Short summary description Anthro Large AnthroCarts Grey
:
Anthro Large AnthroCarts, Grey, 68 kg, 1555.8 mm, 819.1 mm, 711.2 mm, 1555.75 x 819.15 x 711.19 mm
-
Long summary description Anthro Large AnthroCarts Grey
:
Anthro Large AnthroCarts. Product colour: Grey, Maximum weight capacity: 68 kg. Width: 1555.8 mm, Depth: 819.1 mm, Height: 711.2 mm