- Brand : Panasonic
- Product name : TH-85PB1U
- Product code : TH-85PB1U
- Category : Computer Monitors
- Data-sheet quality : created/standardized by Icecat
- Product views : 7622
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Panasonic TH-85PB1U computer monitor 2.17 m (85.3") 1920 x 1080 pixels Full HD Touchscreen Black
:
TH-85PB1U - 85.3", 16:9, 1920 x 1080, 40000:1, 100000 h
-
Short summary description Panasonic TH-85PB1U computer monitor 2.17 m (85.3") 1920 x 1080 pixels Full HD Touchscreen Black
:
Panasonic TH-85PB1U, 2.17 m (85.3"), 1920 x 1080 pixels, Full HD, Black
-
Long summary description Panasonic TH-85PB1U computer monitor 2.17 m (85.3") 1920 x 1080 pixels Full HD Touchscreen Black
:
Panasonic TH-85PB1U. Display diagonal: 2.17 m (85.3"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |