- Brand : Infineon
- Product name : 1024MB, 800MHz, DDR II, PC6400, CL6
- Product code : HYS64T128000EU-2.5C2
- Category : Memory Modules
- Data-sheet quality : created/standardized by Icecat
- Product views : 7460
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Infineon 1024MB, 800MHz, DDR II, PC6400, CL6 memory module 1 GB DDR2 ECC
:
1024MB, 800MHz, DDR II, PC6400, CL6
-
Short summary description Infineon 1024MB, 800MHz, DDR II, PC6400, CL6 memory module 1 GB DDR2 ECC
:
Infineon 1024MB, 800MHz, DDR II, PC6400, CL6, 1 GB, DDR2, 800 MHz
-
Long summary description Infineon 1024MB, 800MHz, DDR II, PC6400, CL6 memory module 1 GB DDR2 ECC
:
Infineon 1024MB, 800MHz, DDR II, PC6400, CL6. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, ECC