- Brand : C2G
- Product name : 15ft Cat6
- Product code : 15270
- Category : Networking Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 12044
- Info modified on : 12 Apr 2023 15:18:49
-
Long product name C2G 15ft Cat6 networking cable Grey 4.57 m U/UTP (UTP)
:
15ft Cat6 Assembled Plenum Patch Cable - Gray
-
C2G 15ft Cat6 networking cable Grey 4.57 m U/UTP (UTP)
:
Strict building code requirements for cabling in plenum spaces have created installation challenges in settings such as schools, hospitals and other commercial buildings. CablesToGo has expanded its connectivity portfolio to include a line of cables that are ideal for routing through plenum space above dropped ceilings or under raised floors.
Applications include voice/data/video distribution; this cable will handle bandwidth-intensive applications . Meets Cat56 TIA 568-C.2 standards, and reduces both impedance and structural return loss (SRL) .
Constructed from high quality plenum cable, this design minimizes Near-End Crosstalk (NEXT) levels. Available in Gray, Blue and Black to easily color-code your network installation. -
Short summary description C2G 15ft Cat6 networking cable Grey 4.57 m U/UTP (UTP)
:
C2G 15ft Cat6, 4.57 m, Cat6, U/UTP (UTP), RJ-45, RJ-45
-
Long summary description C2G 15ft Cat6 networking cable Grey 4.57 m U/UTP (UTP)
:
C2G 15ft Cat6. Cable length: 4.57 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold
Features | |
---|---|
Product colour | Grey |
Cable length | 4.57 m |
Cable standard | Cat6 |
Cable shielding | U/UTP (UTP) |
Connector 1 | RJ-45 |
Connector 2 | RJ-45 |
Connector 1 gender | Male |
Features | |
---|---|
Connector 2 gender | Male |
Connector contacts plating | Gold |
Certification | TIA/EIA-568-C.2 |
Weight & dimensions | |
---|---|
Weight | 190 g |
Technical details | |
---|---|
Sustainability certificates | RoHS |
Country | Distributor |
---|---|
|
1 distributor(s) |