B-Move BM-TB01 mobile device keyboard Black Bluetooth

  • Brand : B-Move
  • Product name : BM-TB01
  • Product code : BM-TB01
  • Category : Mobile Device Keyboards
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 16617
  • Info modified on : 21 Oct 2022 10:32:10
  • Short summary description B-Move BM-TB01 mobile device keyboard Black Bluetooth :

    B-Move BM-TB01, Trackball, Black, Plastic, Bluetooth, 10 m, Lithium

  • Long summary description B-Move BM-TB01 mobile device keyboard Black Bluetooth :

    B-Move BM-TB01. Pointing device: Trackball. Product colour: Black, Housing material: Plastic. Device interface: Bluetooth, Wireless range: 10 m. Battery technology: Lithium, Power consumption: 320 mA. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional,...

Reviews
Updated:
2013-11-20 09:05:37
Average rating:0
Uk has collected 1 expert review for B-Move BM-TB01 mobile device keyboard Black Bluetooth but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.