- Brand : Motorola
- Product name : CD101
- Product code : CD101NEGRO
- GTIN (EAN/UPC) : 5055374798782
- Category : Telephones
- Data-sheet quality : created/standardized by Icecat
- Product views : 9388
- Info modified on : 21 Oct 2022 10:32:10
-
Short summary description Motorola CD101 DECT telephone Caller ID Black
:
Motorola CD101, DECT telephone, Speakerphone, 250 entries, Caller ID, Black
-
Long summary description Motorola CD101 DECT telephone Caller ID Black
:
Motorola CD101. Type: DECT telephone. Speakerphone, Phonebook capacity: 250 entries. Caller ID. Product colour: Black. Number of handsets included: 1
Embed the product datasheet into your content
Performance | |
---|---|
Type | DECT telephone |
Answering machine |
Design | |
---|---|
Mounting type | Desk |
Product colour | Black |
Backlight buttons |
Phone features | |
---|---|
Speakerphone | |
Phonebook capacity | 250 entries |
Microphone mute |
Call management | |
---|---|
Caller ID | |
Redial list capacity | 20 |
Conference call | |
Direct call | 2 |
Call log entries | 30 |
Call timer |
Management features | |
---|---|
Alarm clock | |
Volume control | Digital |
Clock with calendar |
Indication | |
---|---|
Battery capacity indicator |
Display | |
---|---|
Display | LCD |
Backlight display | |
Built-in display | |
Touchscreen |
Ports & interfaces | |
---|---|
Wireless connection | |
DC-in jack |
Power | |
---|---|
Battery type | AAA |
Number of batteries supported | 2 |
Battery technology | Nickel-Metal Hydride (NiMH) |
Talk time | 8 h |
Standby time | 100 h |
Packaging content | |
---|---|
Number of handsets included | 1 |
Base station | |
Manual | |
Quick start guide |