- Brand : Bormioli Luigi
- Product name : C 315
- Product code : 0874407
- Category : Wine Glasses
- Data-sheet quality : created/standardized by Icecat
- Product views : 2864
- Info modified on : 17 May 2018 20:26:51
-
Long product name Bormioli Luigi C 315 800 ml
:
C 315, Barolo / Shiraz, BAF 6/12, 12 pcs
-
Short summary description Bormioli Luigi C 315 800 ml
:
Bormioli Luigi C 315, Glass, Translucent, Clear, 800 ml
-
Long summary description Bormioli Luigi C 315 800 ml
:
Bormioli Luigi C 315. Material: Glass, Product colour: Translucent, Finish type: Clear. Volume: 800 ml