- Brand : Bormioli Luigi
- Product name : C 317
- Product code : 0874601
- Category : Wine Glasses
- Data-sheet quality : created/standardized by Icecat
- Product views : 6816
- Info modified on : 17 May 2018 20:26:50
-
Long product name Bormioli Luigi C 317 440 ml
:
C 317, Riesling / Tocai, GP 2/12
-
Short summary description Bormioli Luigi C 317 440 ml
:
Bormioli Luigi C 317, Glass, Transparent, Clear, 440 ml
-
Long summary description Bormioli Luigi C 317 440 ml
:
Bormioli Luigi C 317. Material: Glass, Product colour: Transparent, Finish type: Clear. Volume: 440 ml