- Brand : Bormioli Luigi
- Product name : C 342
- Product code : 09077/06
- Category : Wine Glasses
- Data-sheet quality : created/standardized by Icecat
- Product views : 5091
- Info modified on : 17 May 2018 20:26:51
-
Long product name Bormioli Luigi C 342 660 ml
:
C 342 ROBUSTO, 6 pcs, BAF 6/12
-
Short summary description Bormioli Luigi C 342 660 ml
:
Bormioli Luigi C 342, Glass, Transparent, Clear, 660 ml
-
Long summary description Bormioli Luigi C 342 660 ml
:
Bormioli Luigi C 342. Material: Glass, Product colour: Transparent, Finish type: Clear. Volume: 660 ml