- Brand : Bormioli Luigi
- Product name : C 388
- Product code : 10051/06
- Category : Wine Glasses
- Data-sheet quality : created/standardized by Icecat
- Product views : 9780
- Info modified on : 17 May 2018 20:26:50
-
Long product name Bormioli Luigi C 388 270 ml
:
C 388 SMART 270, BAF 6/24, 6 pcs
-
Short summary description Bormioli Luigi C 388 270 ml
:
Bormioli Luigi C 388, Glass, Transparent, Clear, 270 ml
-
Long summary description Bormioli Luigi C 388 270 ml
:
Bormioli Luigi C 388. Material: Glass, Product colour: Transparent, Finish type: Clear. Volume: 270 ml