- Brand : Bormioli Luigi
- Product name : RM 229
- Product code : 10821/01
- Category : Whiskey Glasses
- Data-sheet quality : created/standardized by Icecat
- Product views : 11884
- Info modified on : 17 May 2018 20:26:53
-
Long product name Bormioli Luigi RM 229 Transparent 6 pc(s) 350 ml
:
RM 229, 350 ml, 6 pcs
-
Short summary description Bormioli Luigi RM 229 Transparent 6 pc(s) 350 ml
:
Bormioli Luigi RM 229, Transparent, Glass, 6 pc(s), Round, Clear, 350 ml
-
Long summary description Bormioli Luigi RM 229 Transparent 6 pc(s) 350 ml
:
Bormioli Luigi RM 229. Product colour: Transparent, Material: Glass, Quantity per pack: 6 pc(s). Volume: 350 ml, Height: 88 mm