- Brand : Bormioli Luigi
- Product name : LY76
- Product code : 11032/01
- Category : Old Fashioned Glasses
- Data-sheet quality : created/standardized by Icecat
- Product views : 5360
- Info modified on : 17 May 2018 20:26:51
-
Long product name Bormioli Luigi LY76 Transparent 12 pc(s) 260 ml
:
LY76 Gibaltrar Twist rock, CT12
-
Short summary description Bormioli Luigi LY76 Transparent 12 pc(s) 260 ml
:
Bormioli Luigi LY76, Transparent, Glass, 12 pc(s), Round, Clear, 260 ml
-
Long summary description Bormioli Luigi LY76 Transparent 12 pc(s) 260 ml
:
Bormioli Luigi LY76. Product colour: Transparent, Material: Glass, Quantity per pack: 12 pc(s). Volume: 260 ml, Height: 93 mm