- Brand : G.B.S. Elettronica
- Product name : 15066
- Product code : 15066
- Category : LED Bulbs
- Data-sheet quality : created/standardized by Icecat
- Product views : 18430
- Info modified on : 01 Sep 2021 12:47:48
-
Short summary description G.B.S. Elettronica 15066 LED bulb Warm white 3000 K 11 W E27
:
G.B.S. Elettronica 15066, 11 W, 75 W, E27, 40000 h, Warm white
-
Long summary description G.B.S. Elettronica 15066 LED bulb Warm white 3000 K 11 W E27
:
G.B.S. Elettronica 15066. Bulb power: 11 W, Equivalent bulb power: 75 W, Fitting/cap type: E27, Bulb lifetime: 40000 h, Light colour: Warm white, Colour temperature: 3000 K