- Brand : Alessi
- Product name : SG52/41
- Product code : SG52/41
- Category : Water Glasses
- Data-sheet quality : created/standardized by Icecat
- Product views : 6677
- Info modified on : 17 May 2018 20:26:41
-
Long product name Alessi SG52/41 water glass Transparent 6 pc(s) 300 ml
:
Mami, Water tumbler
-
Short summary description Alessi SG52/41 water glass Transparent 6 pc(s) 300 ml
:
Alessi SG52/41, Transparent, Glass, 6 pc(s), Round, Clear, 300 ml
-
Long summary description Alessi SG52/41 water glass Transparent 6 pc(s) 300 ml
:
Alessi SG52/41. Product colour: Transparent, Material: Glass, Quantity per pack: 6 pc(s). Volume: 300 ml, Height: 94 mm