- Brand : Exone
- Product name : AIO 23.6" Touch
- Product code : 73522
- Category : All-in-One PCs/Workstations
- Data-sheet quality : created/standardized by Icecat
- Product views : 7520
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Exone AIO 23.6" Touch Intel® Core™ i3 i3-3220 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver
:
Exone AIO 23.6" Touch, 59.9 cm (23.6"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 8 Pro
-
Long summary description Exone AIO 23.6" Touch Intel® Core™ i3 i3-3220 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black, Silver
:
Exone AIO 23.6" Touch. Product type: All-in-One PC. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8 Pro. Product colour: Black, Silver