- Brand : Panasonic
- Product name : PT-DW11KE
- Product code : PT-DW11KE
- Category : Data Projectors
- Data-sheet quality : created/standardized by Icecat
- Product views : 22840
- Info modified on : 24 Feb 2023 10:23:18
- Panasonic PT-DW11KE user manual (19.6 MB) Product Brochure/Datasheet (1.7 MB)
-
Long product name Panasonic PT-DW11KE data projector Large venue projector 12000 ANSI lumens DLP WUXGA (1920x1200) Black
:
3 Chip DLP, 12000 lm, 1920 x 1200, 16:10, 10000:1, Dual Lamp, BNC, DVI-D, HDMI, D-Sub HD 15-pin, Component, Composite, 2 x D-sub 9-pin RS-232, RJ-45, Fast Ethernet, 24kg
-
Short summary description Panasonic PT-DW11KE data projector Large venue projector 12000 ANSI lumens DLP WUXGA (1920x1200) Black
:
Panasonic PT-DW11KE, 12000 ANSI lumens, DLP, WUXGA (1920x1200), 10000:1, 16:10, 1778 - 25400 mm (70 - 1000")
-
Long summary description Panasonic PT-DW11KE data projector Large venue projector 12000 ANSI lumens DLP WUXGA (1920x1200) Black
:
Panasonic PT-DW11KE. Projector brightness: 12000 ANSI lumens, Projection technology: DLP, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Lamp type: UHM, Lamp power: 380 W. Horizontal lens shift range: -20 - 20%, Vertical lens shift range: -55 - 55%. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1920 x 1200 (WUXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232
Country | Distributor |
---|---|
|
1 distributor(s) |