- Brand : Sparkle Technology
- Product name : SX6501024KDDA
- Product code : SX6501024KDDA
- Category : Graphics Cards
- Data-sheet quality : created/standardized by Icecat
- Product views : 17903
- Info modified on : 19 Nov 2020 09:40:48
-
Long product name Sparkle Technology SX6501024KDDA graphics card NVIDIA GeForce GTX 650 1 GB GDDR5
:
NVIDIA GeForce GTX 650 1GB GDDR5, 128-bit, 5000MHz, PCI-E 3.0
-
Short summary description Sparkle Technology SX6501024KDDA graphics card NVIDIA GeForce GTX 650 1 GB GDDR5
:
Sparkle Technology SX6501024KDDA, GeForce GTX 650, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0
-
Long summary description Sparkle Technology SX6501024KDDA graphics card NVIDIA GeForce GTX 650 1 GB GDDR5
:
Sparkle Technology SX6501024KDDA. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 650, Processor frequency: 1058 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 5000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active