Teufel Ultima 40 Mk2 loudspeaker 3-way Black Wired 120 W

  • Brand : Teufel
  • Product name : Ultima 40 Mk2
  • Product code : 103037001
  • GTIN (EAN/UPC) : 4048945005120
  • Category : Loudspeakers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 35925
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name Teufel Ultima 40 Mk2 loudspeaker 3-way Black Wired 120 W :

    Ultima 40 Mk2

  • Short summary description Teufel Ultima 40 Mk2 loudspeaker 3-way Black Wired 120 W :

    Teufel Ultima 40 Mk2, 3-way, 2.0 channels, Wired, 120 W, 45 - 20000 Hz, Black

  • Long summary description Teufel Ultima 40 Mk2 loudspeaker 3-way Black Wired 120 W :

    Teufel Ultima 40 Mk2. Recommended usage: Speaker set unit. Speaker type: 3-way, Audio output channels: 2.0 channels, Number of drivers: 4. Connectivity technology: Wired. RMS rated power: 120 W, Frequency range: 45 - 20000 Hz, Impedance: 4 Ω, Sensitivity: 87 dB. Product colour: Black