- Brand : C2G
- Product name : Cat6 20ft.
- Product code : 15298
- Category : Networking Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 26025
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : Lifetime
-
Long product name C2G Cat6 20ft. networking cable Black 6 m U/UTP (UTP)
:
Cat6 Assembled Patch Cable, 550MHz, 20ft.
-
C2G Cat6 20ft. networking cable Black 6 m U/UTP (UTP)
:
For network adapters, hubs, switches, routers, DSL/cable modems, patch panels and other high performance networking applications where plenum cables are required.
Strict building code requirements for cabling in plenum spaces have created installation challenges in settings such as schools, hospitals and other commercial buildings. CablesToGo has expanded its connectivity portfolio to include a line of cables that are ideal for routing through plenum space above dropped ceilings or under raised floors.
Applications include voice/data/video distribution; this cable will handle bandwidth-intensive applications . Meets Cat6 TIA 568-C.2 standards, and reduces both impedance and structural return loss (SRL) .
Constructed from high quality plenum cable, this design minimizes Near-End Crosstalk (NEXT) levels. Available in Gray, Blue and Black to easily color-code your network installation. -
Short summary description C2G Cat6 20ft. networking cable Black 6 m U/UTP (UTP)
:
C2G Cat6 20ft., 6 m, Cat6, U/UTP (UTP), RJ-45, RJ-45
-
Long summary description C2G Cat6 20ft. networking cable Black 6 m U/UTP (UTP)
:
C2G Cat6 20ft.. Cable length: 6 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold
Features | |
---|---|
Product colour | Black |
Cable length | 6 m |
Cable standard | Cat6 |
Cable shielding | U/UTP (UTP) |
Connector 1 | RJ-45 |
Connector 2 | RJ-45 |
Features | |
---|---|
Connector 1 gender | Male |
Connector 2 gender | Male |
Connector contacts plating | Gold |
Packaging data | |
---|---|
Quantity per pack | 1 pc(s) |
Technical details | |
---|---|
Sustainability certificates | RoHS |
Country | Distributor |
---|---|
|
1 distributor(s) |