- Brand : Transition Networks
- Product name : TN-GLC-T-MG
- Product code : TN-GLC-T-MG
- Category : Network Transceiver Modules
- Data-sheet quality : created/standardized by Icecat
- Product views : 5000
- Info modified on : 21 Oct 2022 10:14:32
- Warranty: : Lifetime
-
Long product name Transition Networks TN-GLC-T-MG network transceiver module Copper 1250 Mbit/s SFP
:
SFP, 10/100/1000BASE-T, RJ-45, 100m Max
-
Short summary description Transition Networks TN-GLC-T-MG network transceiver module Copper 1250 Mbit/s SFP
:
Transition Networks TN-GLC-T-MG, Copper, 1250 Mbit/s, SFP, 100 m, IEEE 802.3, IEEE 802.3z, IEC-60825, FDA 21, CFR 1040.10, 1040.11
-
Long summary description Transition Networks TN-GLC-T-MG network transceiver module Copper 1250 Mbit/s SFP
:
Transition Networks TN-GLC-T-MG. SFP transceiver type: Copper, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Certification: IEC-60825, FDA 21, CFR 1040.10, 1040.11. Width: 24 mm, Depth: 71 mm, Height: 14 mm
Country | Distributor |
---|---|
|
1 distributor(s) |