- Brand : Ednet
- Product name : 63044
- Product code : 63044
- GTIN (EAN/UPC) : 4054007630445
- Category : Equipment Cleansing Kits
- Data-sheet quality : created/standardized by Icecat
- Product views : 21487
- Info modified on : 30 Nov 2020 13:15:08
-
Long product name Ednet 63044 equipment cleansing kit Equipment cleansing dry cloths & liquid 30 ml
:
Display Cleaning Set, 30ml, Microfiber
-
Short summary description Ednet 63044 equipment cleansing kit Equipment cleansing dry cloths & liquid 30 ml
:
Ednet 63044, Equipment cleansing dry cloths & liquid, 30 ml, White, Apple iPhone, iPad, iPod, 45 mm, 30 mm
-
Long summary description Ednet 63044 equipment cleansing kit Equipment cleansing dry cloths & liquid 30 ml
:
Ednet 63044. Product type: Equipment cleansing dry cloths & liquid, Volume: 30 ml, Product colour: White. Package width: 45 mm, Package depth: 30 mm, Package height: 130 mm
Country | Distributor |
---|---|
|
3 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |
|
1 distributor(s) |