- Brand : KRK
- Product name : ROKIT 6 G2 SE
- Product code : 2772
- GTIN (EAN/UPC) : 0816654001788
- Category : Loudspeakers
- Data-sheet quality : created/standardized by Icecat
- Product views : 6840
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name KRK ROKIT 6 G2 SE loudspeaker 2-way White, Yellow Wired 68 W
:
ROKIT 6 G2, 6" Studio monitor speaker, Special edition - White
-
Short summary description KRK ROKIT 6 G2 SE loudspeaker 2-way White, Yellow Wired 68 W
:
KRK ROKIT 6 G2 SE, 2-way, 1.0 channels, Wired, 68 W, 48 - 22000 Hz, White, Yellow
-
Long summary description KRK ROKIT 6 G2 SE loudspeaker 2-way White, Yellow Wired 68 W
:
KRK ROKIT 6 G2 SE. Recommended usage: PC. Speaker type: 2-way, Audio output channels: 1.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 68 W, Frequency range: 48 - 22000 Hz, Sensitivity: 107 dB. Product colour: White, Yellow
Uk has collected 1 expert review for KRK ROKIT 6 G2 SE loudspeaker 2-way White, Yellow Wired 68 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
anythingbutipod.com
Updated:
2014-01-03 19:37:19
2014-01-03 19:37:19
Average rating:0
True studio monitors have been out of the reach of consumers for quite some time, given the generally high cost. Sure a few companies have marketed what they call monitors at a low cost, but they do not sound very good or monitor like at all. Along...