- Brand : G.B.S. Elettronica
- Product name : 15126
- Product code : 15126
- GTIN (EAN/UPC) : 8028626151267
- Category : LED Bulbs
- Data-sheet quality : created/standardized by Icecat
- Product views : 4857
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description G.B.S. Elettronica 15126 LED bulb Cool white 6000 K 5 W GU10
:
G.B.S. Elettronica 15126, 5 W, 35 W, GU10, 40000 h, Cool white
-
Long summary description G.B.S. Elettronica 15126 LED bulb Cool white 6000 K 5 W GU10
:
G.B.S. Elettronica 15126. Bulb power: 5 W, Equivalent bulb power: 35 W, Fitting/cap type: GU10, Bulb lifetime: 40000 h, Light colour: Cool white, Colour temperature: 6000 K