Teufel Raumfeld Connector AV receiver Black

  • Brand : Teufel
  • Product name : Raumfeld Connector
  • Product code : 102744001
  • GTIN (EAN/UPC) : 4048945004918
  • Category : AV Extenders
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 15648
  • Info modified on : 21 Oct 2022 10:32:10
  • Long product name Teufel Raumfeld Connector AV receiver Black :

    HiRes WiFi network player, W-LAN, 802.11b/g/n, 1x RJ45, 1x Digital outputs optical, 1x Cinch input stereo, 1x Cinch output stereo, 1x USB2.0

  • Short summary description Teufel Raumfeld Connector AV receiver Black :

    Teufel Raumfeld Connector, AV receiver, Wireless, Black

  • Long summary description Teufel Raumfeld Connector AV receiver Black :

    Teufel Raumfeld Connector. Type: AV receiver, Cable types supported: Cat5, Audio system: stereo. Connectivity technology: Wireless. AC input voltage: 230 V, Operating voltage: 12 V, Current: 2.5 A. Width: 172 mm, Depth: 127 mm, Height: 28 mm

Reviews
Updated:
2013-11-20 00:07:01
Average rating:83
Uk has collected 8 expert reviews for Teufel Raumfeld Connector AV receiver Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
expertreviews.co.uk
Updated:
2013-11-20 00:07:00
Average rating:60
This head unit is part of Teufel's multi-room audio system. Other products in the range include the Teufel Raumfeld 3CSM plus the Teufel Raumfeld Speaker M and the Teufel Raumfeld Speaker S. The £270 Raumfeld Connector can add streaming capabilities to...
  • Useful if you own a powerful hi-fi system, but it’s not as sleek as having wireless speakers...