- Brand : DimasTech
- Product name : PD042
- Product code : PD042
- GTIN (EAN/UPC) : 8032089002585
- Category : Computer Case Parts
- Data-sheet quality : created/standardized by Icecat
- Product views : 11515
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name DimasTech PD042 computer case part Other
:
Push-Button, Black, 19mm ID, Alternate Action, Led Color Yellow
-
Short summary description DimasTech PD042 computer case part Other
:
DimasTech PD042, Other, Black, 1 pc(s)
-
Long summary description DimasTech PD042 computer case part Other
:
DimasTech PD042. Type: Other, Product colour: Black. Quantity per pack: 1 pc(s)