Soubry 4in1 Power Feedback Racing Wheel Steering wheel GameCube, PC, Playstation 2, Xbox

  • Brand : Soubry
  • Product name : 4in1 Power Feedback Racing Wheel
  • Product code : SL-6698-SBK-A
  • Category : Gaming Controllers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6780
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name Soubry 4in1 Power Feedback Racing Wheel Steering wheel GameCube, PC, Playstation 2, Xbox :

    4in1 Power Feedback Racing Wheel

  • Short summary description Soubry 4in1 Power Feedback Racing Wheel Steering wheel GameCube, PC, Playstation 2, Xbox :

    Soubry 4in1 Power Feedback Racing Wheel, Steering wheel, GameCube, PC, Playstation 2, Xbox, 1.8 m, Windows Vista

  • Long summary description Soubry 4in1 Power Feedback Racing Wheel Steering wheel GameCube, PC, Playstation 2, Xbox :

    Soubry 4in1 Power Feedback Racing Wheel. Device type: Steering wheel, Gaming platforms supported: GameCube, PC, Playstation 2, Xbox. Cable length: 1.8 m. Compatible operating systems: Windows Vista